Microsemi Corp. Electronic Surplus - JANTX1N6627 JANTX1N6627

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191469-JANTX1N6627 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.75A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: E, Axial Voltage - DC Reverse (Vr) (Maximum): 440V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.35V at 2A Current - Reverse Leakage at Vr: 2μA at 440V Capacitance at Vr, F: 40pF at 10V, 1MHz
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191469-JANTX1N6627 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.75A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: E, Axial Voltage - DC Reverse (Vr) (Maximum): 440V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.35V at 2A Current - Reverse Leakage at Vr: 2μA at 440V Capacitance at Vr, F: 40pF at 10V, 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JANTX1N6627 - 1191469-JANTX1N6627 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JANTX1N6627
1191469-JANTX1N6627
Electronic Surplus - JANTX1N6627 1191469-JANTX1N6627
Manufacturer: Microsemi Corporation Win Source Part Number: 1191469-JANTX1N6627 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.75A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: E, Axial Voltage - DC Reverse (Vr) (Maximum): 440V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.35V at 2A Current - Reverse Leakage at Vr: 2μA at 440V Capacitance at Vr, F: 40pF at 10V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191469-JANTX1N6627
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.75A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: E, Axial
Voltage - DC Reverse (Vr) (Maximum): 440V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.35V at 2A
Current - Reverse Leakage at Vr: 2μA at 440V
Capacitance at Vr, F: 40pF at 10V, 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191469-JANTX1N6627
Product Name Electronic Surplus - JANTX1N6627
Unlock Full Specs
to access all available technical data