Microsemi Corp. Diodes, Rectifiers - Single - JANTX1N6621 JANTX1N6621

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 806930-JANTX1N6621 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 150°C Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 440V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.2A Current - Reverse Leakage at Vr: 500nA at 440V Capacitance at Vr, F: 10pF at 10V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 806930-JANTX1N6621 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 150°C Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 440V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.2A Current - Reverse Leakage at Vr: 500nA at 440V Capacitance at Vr, F: 10pF at 10V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N6621 - 806930-JANTX1N6621 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6621
806930-JANTX1N6621
Diodes, Rectifiers - Single - JANTX1N6621 806930-JANTX1N6621
Manufacturer: Microsemi Corporation Win Source Part Number: 806930-JANTX1N6621 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 150°C Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 440V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.2A Current - Reverse Leakage at Vr: 500nA at 440V Capacitance at Vr, F: 10pF at 10V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 806930-JANTX1N6621
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -65°C ~ 150°C
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 440V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.2A
Current - Reverse Leakage at Vr: 500nA at 440V
Capacitance at Vr, F: 10pF at 10V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Rectifiers
JANTX1N6621
Rectifiers JANTX1N6621
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 806930-JANTX1N6621 JANTX1N6621
Product Name Diodes, Rectifiers - Single - JANTX1N6621 Rectifiers
Diode Type Standard
VF 1.4 volts
VR 440 volts
IR 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRISOPAC0119 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details