Manufacturer: Microsemi Corporation
Win Source Part Number: 777680-JANTX1N649-1
Series: Military, MIL-PRF-19500/240
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AH, DO-35, Axial
Diode Type: Standard
Current - Average Rectified (Io): 400mA
Current - Reverse Leakage @ Vr: 50nA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: JANTX1N649-1
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 400mA
Voltage - DC Reverse (Vr) (Maximum): 600V
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 777680-JANTX1N649-1 | JANTX1N649-1 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N649-1 | Rectifiers |
| Diode Type | Standard | |
| VF | 1 volts | |
| VR | 600 volts |