Microsemi Corp. Diodes, Rectifiers - Single - JANTX1N647-1 JANTX1N647-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191467-JANTX1N647-1 Family Name: 1N647 Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): 1N645; CN647 BK; 1N647; CN647 TR; Introduction Date: October 29, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191467-JANTX1N647-1 Family Name: 1N647 Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): 1N645; CN647 BK; 1N647; CN647 TR; Introduction Date: October 29, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N647-1 - 1191467-JANTX1N647-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N647-1
1191467-JANTX1N647-1
Diodes, Rectifiers - Single - JANTX1N647-1 1191467-JANTX1N647-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191467-JANTX1N647-1 Family Name: 1N647 Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): 1N645; CN647 BK; 1N647; CN647 TR; Introduction Date: October 29, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191467-JANTX1N647-1
Family Name: 1N647
Manufacturer Homepage: www.microsemi.com
Alternative Parts (Cross-Reference): 1N645; CN647 BK; 1N647; CN647 TR;
Introduction Date: October 29, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
0.15A Diode and Rectifier - 2085-JANTX1N647-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A Diode and Rectifier
2085-JANTX1N647-1
0.15A Diode and Rectifier 2085-JANTX1N647-1
Rectifier Diode, 1 Element, 0.15A, Silicon, Product overview: JANTX1N647-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N647-1 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, Silicon, Product overview: JANTX1N647-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N647-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1191467-JANTX1N647-1 2085-JANTX1N647-1
Product Name Diodes, Rectifiers - Single - JANTX1N647-1 0.15A Diode and Rectifier
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Low-leakage diode - BAS116LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
RFFETs - BA 892-02V E6433 - 912775-BA 892-02V E6433 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode Standard - Single 35V 100 mA PG-SC79-2
Package PG-SC79-2
View Details
3 suppliers