Manufacturer: Microsemi Corporation
Win Source Part Number: 812955-JANTX1N6461
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 5.6V
Current - Peak Pulse (10/1000μs): 315A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: No
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: B, Axial
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 9V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 812955-JANTX1N6461 |
| Product Name | TVS - TVS - Diodes - JANTX1N6461 |
| Peak Pulse Power | 500 watts |