Microsemi Corp. Schottky 25A 45V Diode and Rectifier JANTX1N6391

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 25A, 45V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: JANTX1N6391 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6391 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 25A, 45V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: JANTX1N6391 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6391 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 25A 45V Diode and Rectifier - 2085-JANTX1N6391 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25A 45V Diode and Rectifier
2085-JANTX1N6391
Schottky 25A 45V Diode and Rectifier 2085-JANTX1N6391
Rectifier Diode, Schottky, 1 Phase, 1 Element, 25A, 45V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: JANTX1N6391 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6391 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 25A, 45V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: JANTX1N6391 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6391 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N6391 - 1191466-JANTX1N6391 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6391
1191466-JANTX1N6391
Diodes, Rectifiers - Single - JANTX1N6391 1191466-JANTX1N6391
Manufacturer: Microsemi Corporation Win Source Part Number: 1191466-JANTX1N6391 Packaging: Bulk Mounting Style: Chassis, Stud Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 22.5A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-203AA (DO-4) Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): CRSH25-4 Tin/Lead; CRSH25-4; CRSH25-5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 680mV at 50A Current - Reverse Leakage at Vr: 1.5mA at 45V Capacitance at Vr, F: 2000pF at 5V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191466-JANTX1N6391
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 22.5A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-203AA (DO-4)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): CRSH25-4 Tin/Lead; CRSH25-4; CRSH25-5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 680mV at 50A
Current - Reverse Leakage at Vr: 1.5mA at 45V
Capacitance at Vr, F: 2000pF at 5V, 1MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 2085-JANTX1N6391 1191466-JANTX1N6391
Product Name Schottky 25A 45V Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N6391
Package Bulk
Unlock Full Specs
to access all available technical data