Microsemi Corp. 500W 35.8V Diode and Rectifier JANTX1N6122A

Description
Trans Voltage Suppressor Diode, 500W, 35.8V V(RWM), Bidirectional, 1 Element, Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N6122A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 35.8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500W, 35.8V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6122A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 500W, 35.8V V(RWM), Bidirectional, 1 Element, Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N6122A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 35.8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500W, 35.8V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6122A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 35.8V Diode and Rectifier - 2040-JANTX1N6122A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 35.8V Diode and Rectifier
2040-JANTX1N6122A
500W 35.8V Diode and Rectifier 2040-JANTX1N6122A
Trans Voltage Suppressor Diode, 500W, 35.8V V(RWM), Bidirectional, 1 Element, Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N6122A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 35.8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500W, 35.8V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6122A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 35.8V V(RWM), Bidirectional, 1 Element, Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N6122A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 35.8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500W, 35.8V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6122A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - JANTX1N6122A - 1191462-JANTX1N6122A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - JANTX1N6122A
1191462-JANTX1N6122A
TVS - TVS - Diodes - JANTX1N6122A 1191462-JANTX1N6122A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191462-JANTX1N6122A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 7.7A Power - Peak Pulse: 500W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 35.8V Voltage - Breakdown (Minimum): 44.7V Voltage - Clamping (Maximum) at Ipp: 64.6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191462-JANTX1N6122A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 7.7A
Power - Peak Pulse: 500W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: B, Axial
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 35.8V
Voltage - Breakdown (Minimum): 44.7V
Voltage - Clamping (Maximum) at Ipp: 64.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Transient Voltage Suppressor Diodes (TVS)
Product Number 2040-JANTX1N6122A 1191462-JANTX1N6122A
Product Name 500W 35.8V Diode and Rectifier TVS - TVS - Diodes - JANTX1N6122A
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 30A 30V Diode and Rectifier - 286-32CTQ030STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diode - 1N6074 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers