Microsemi Corp. 20V TVS Protection Diode JANTX1N6048A

Description
Diode TVS Single Bi-Dir 20V 1.5KW 2-Pin DO-13 Product overview: JANTX1N6048A from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6048A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode TVS Single Bi-Dir 20V 1.5KW 2-Pin DO-13 Product overview: JANTX1N6048A from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6048A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V TVS Protection Diode - 2040-JANTX1N6048A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V TVS Protection Diode
2040-JANTX1N6048A
20V TVS Protection Diode 2040-JANTX1N6048A
Diode TVS Single Bi-Dir 20V 1.5KW 2-Pin DO-13 Product overview: JANTX1N6048A from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6048A can be used for catalog matching and distributor lookup.

Diode TVS Single Bi-Dir 20V 1.5KW 2-Pin DO-13 Product overview: JANTX1N6048A from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6048A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - JANTX1N6048A - 1191456-JANTX1N6048A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - JANTX1N6048A
1191456-JANTX1N6048A
TVS - TVS - Diodes - JANTX1N6048A 1191456-JANTX1N6048A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191456-JANTX1N6048A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 45A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 (DO-202AA) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22.8V Voltage - Clamping (Maximum) at Ipp: 33.2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191456-JANTX1N6048A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 45A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13 (DO-202AA)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 20V
Voltage - Breakdown (Minimum): 22.8V
Voltage - Clamping (Maximum) at Ipp: 33.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2040-JANTX1N6048A 1191456-JANTX1N6048A
Product Name 20V TVS Protection Diode TVS - TVS - Diodes - JANTX1N6048A
Configuration Single
Package DO-13
Peak Pulse Power 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data