Microsemi Corp. 1500W 5V Diode and Rectifier JANTX1N5907

Description
Trans Voltage Suppressor Diode, 1500W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-202AA, HERMETIC SEALED, METAL GLASS, DO-13, 2 PIN Product overview: JANTX1N5907 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500W, 5V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N5907 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-202AA, HERMETIC SEALED, METAL GLASS, DO-13, 2 PIN Product overview: JANTX1N5907 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500W, 5V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N5907 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 5V Diode and Rectifier - 2040-JANTX1N5907 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 5V Diode and Rectifier
2040-JANTX1N5907
1500W 5V Diode and Rectifier 2040-JANTX1N5907
Trans Voltage Suppressor Diode, 1500W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-202AA, HERMETIC SEALED, METAL GLASS, DO-13, 2 PIN Product overview: JANTX1N5907 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500W, 5V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N5907 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-202AA, HERMETIC SEALED, METAL GLASS, DO-13, 2 PIN Product overview: JANTX1N5907 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500W, 5V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N5907 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - JANTX1N5907 - 812339-JANTX1N5907 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - JANTX1N5907
812339-JANTX1N5907
TVS - TVS - Diodes - JANTX1N5907 812339-JANTX1N5907
Manufacturer: Microsemi Corporation Win Source Part Number: 812339-JANTX1N5907 Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6V Current - Peak Pulse (10/1000μs): 120A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: DO-13 (DO-202AA) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-13 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 8.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 812339-JANTX1N5907
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 120A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-13 (DO-202AA)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-13
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 8.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Transient Voltage Suppressor Diodes (TVS)
Product Number 2040-JANTX1N5907 812339-JANTX1N5907
Product Name 1500W 5V Diode and Rectifier TVS - TVS - Diodes - JANTX1N5907
Package Bulk
Unlock Full Specs
to access all available technical data