Microsemi Corp. Electronic Surplus - JANTX1N5811 JANTX1N5811

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191454-JANTX1N5811 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 1N5811 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 4A Current - Reverse Leakage at Vr: 5μA at 150V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191454-JANTX1N5811 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 1N5811 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 4A Current - Reverse Leakage at Vr: 5μA at 150V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JANTX1N5811 - 1191454-JANTX1N5811 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JANTX1N5811
1191454-JANTX1N5811
Electronic Surplus - JANTX1N5811 1191454-JANTX1N5811
Manufacturer: Microsemi Corporation Win Source Part Number: 1191454-JANTX1N5811 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 1N5811 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 4A Current - Reverse Leakage at Vr: 5μA at 150V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191454-JANTX1N5811
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: B, Axial
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5811
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 875mV at 4A
Current - Reverse Leakage at Vr: 5μA at 150V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191454-JANTX1N5811
Product Name Electronic Surplus - JANTX1N5811
Unlock Full Specs
to access all available technical data