Microsemi Corp. 1A 150V Diode and Rectifier JANTX1N5806

Description
Rectifier Diode, Avalanche, 1 Element, 1A, 150V V(RRM), Silicon, HERMETIC SEALED, GLASS, A PACKAGE-2 Product overview: JANTX1N5806 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5806 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Element, 1A, 150V V(RRM), Silicon, HERMETIC SEALED, GLASS, A PACKAGE-2 Product overview: JANTX1N5806 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5806 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 150V Diode and Rectifier - 2085-JANTX1N5806 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 150V Diode and Rectifier
2085-JANTX1N5806
1A 150V Diode and Rectifier 2085-JANTX1N5806
Rectifier Diode, Avalanche, 1 Element, 1A, 150V V(RRM), Silicon, HERMETIC SEALED, GLASS, A PACKAGE-2 Product overview: JANTX1N5806 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5806 can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Element, 1A, 150V V(RRM), Silicon, HERMETIC SEALED, GLASS, A PACKAGE-2 Product overview: JANTX1N5806 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5806 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N5806 - 1191451-JANTX1N5806 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N5806
1191451-JANTX1N5806
Diodes, Rectifiers - Single - JANTX1N5806 1191451-JANTX1N5806
Manufacturer: Microsemi Corporation Win Source Part Number: 1191451-JANTX1N5806 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A Current - Reverse Leakage at Vr: 1μA at 150V Capacitance at Vr, F: 25pF at 10V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191451-JANTX1N5806
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A
Current - Reverse Leakage at Vr: 1μA at 150V
Capacitance at Vr, F: 25pF at 10V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Rectifiers
JANTX1N5806
Rectifiers JANTX1N5806
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 2085-JANTX1N5806 1191451-JANTX1N5806 JANTX1N5806
Product Name 1A 150V Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N5806 Rectifiers
Package Bulk A-Package-2
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data