Manufacturer: Microsemi Corporation
Win Source Part Number: 812087-JANTX1N5772
Packaging: Bulk
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Ethernet
Unidirectional Channels: 8
Power Line Protection: No
Supplier Device Package: 10-CFlatpack
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 10-CFlatpack
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: 1N5772
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 812087-JANTX1N5772 |
| Product Name | TVS - TVS - Diodes - JANTX1N5772 |
| Diode Type | Transient Voltage Suppressor Diodes |