Microsemi Corp. Schottky 0.033A Diode and Rectifier JANTX1N5711UR-1

Description
Rectifier Diode, Schottky, 1 Element, 0.033A, Silicon, DO-213AA, HERMETIC SEALED, LEADLESS, GLASS, LL34, MELF-2 Product overview: JANTX1N5711UR-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.033A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.033A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5711UR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.033A, Silicon, DO-213AA, HERMETIC SEALED, LEADLESS, GLASS, LL34, MELF-2 Product overview: JANTX1N5711UR-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.033A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.033A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5711UR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 0.033A Diode and Rectifier
2085-JANTX1N5711UR-1
Schottky 0.033A Diode and Rectifier 2085-JANTX1N5711UR-1
Rectifier Diode, Schottky, 1 Element, 0.033A, Silicon, DO-213AA, HERMETIC SEALED, LEADLESS, GLASS, LL34, MELF-2 Product overview: JANTX1N5711UR-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.033A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.033A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5711UR-1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.033A, Silicon, DO-213AA, HERMETIC SEALED, LEADLESS, GLASS, LL34, MELF-2 Product overview: JANTX1N5711UR-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.033A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.033A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5711UR-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - JANTX1N5711UR-1 - 1191450-JANTX1N5711UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JANTX1N5711UR-1
1191450-JANTX1N5711UR-1
Electronic Surplus - JANTX1N5711UR-1 1191450-JANTX1N5711UR-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191450-JANTX1N5711U R-1 Packaging: Bulk Mounting Style: SMD Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 33mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-213AA Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 200nA at 100V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191450-JANTX1N5711UR-1
Packaging: Bulk
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Current - Average Rectified (Io): 33mA
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-213AA
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 200nA at 100V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
JANTX1N5711UR-1
Schottky Diodes & Rectifiers JANTX1N5711UR-1
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 2085-JANTX1N5711UR-1 1191450-JANTX1N5711UR-1 JANTX1N5711UR-1
Product Name Schottky 0.033A Diode and Rectifier Electronic Surplus - JANTX1N5711UR-1 Schottky Diodes & Rectifiers
Package Bulk DO-213AA-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1038174 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-34
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS1KW48KA-3 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details