Microsemi Corp. TVS - TVS - Diodes - JANTX1N5646A JANTX1N5646A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191448-JANTX1N5646A Series: Military, MIL-PRF-19500/500 Packaging: Bulk Type: Zener Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C (TJ) Package: DO-13 Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30.8V Current - Peak Pulse (10/1000μs): 30A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1N5646A Categories: Circuit Protection Minimum Breakdown Voltage: 34.2V Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: DO-13 (DO-202AA) Maximum Clamping Voltage: 49.9V Alternative Parts (Cross-Reference): 1N5646AB; 1N5646A; 1N5646A; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: Ireland, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191448-JANTX1N5646A Series: Military, MIL-PRF-19500/500 Packaging: Bulk Type: Zener Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C (TJ) Package: DO-13 Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30.8V Current - Peak Pulse (10/1000μs): 30A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1N5646A Categories: Circuit Protection Minimum Breakdown Voltage: 34.2V Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: DO-13 (DO-202AA) Maximum Clamping Voltage: 49.9V Alternative Parts (Cross-Reference): 1N5646AB; 1N5646A; 1N5646A; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: Ireland, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - JANTX1N5646A - 1191448-JANTX1N5646A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - JANTX1N5646A
1191448-JANTX1N5646A
TVS - TVS - Diodes - JANTX1N5646A 1191448-JANTX1N5646A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191448-JANTX1N5646A Series: Military, MIL-PRF-19500/500 Packaging: Bulk Type: Zener Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C (TJ) Package: DO-13 Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30.8V Current - Peak Pulse (10/1000μs): 30A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1N5646A Categories: Circuit Protection Minimum Breakdown Voltage: 34.2V Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: DO-13 (DO-202AA) Maximum Clamping Voltage: 49.9V Alternative Parts (Cross-Reference): 1N5646AB; 1N5646A; 1N5646A; Introduction Date: December 04, 2003 ECCN: EAR99 Country of Origin: Ireland, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191448-JANTX1N5646A
Series: Military, MIL-PRF-19500/500
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: DO-13
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Current - Peak Pulse (10/1000μs): 30A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1N5646A
Categories: Circuit Protection
Minimum Breakdown Voltage: 34.2V
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: DO-13 (DO-202AA)
Maximum Clamping Voltage: 49.9V
Alternative Parts (Cross-Reference): 1N5646AB; 1N5646A; 1N5646A;
Introduction Date: December 04, 2003
ECCN: EAR99
Country of Origin: Ireland, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1191448-JANTX1N5646A
Product Name TVS - TVS - Diodes - JANTX1N5646A
Peak Pulse Power 1500 watts
Unlock Full Specs
to access all available technical data