Microsemi Corp. 15.3V TVS Protection Diode JANTX1N5639A

Description
Diode TVS Single Uni-Dir 15.3V 1.5KW 2-Pin DO-13 Product overview: JANTX1N5639A from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N5639A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode TVS Single Uni-Dir 15.3V 1.5KW 2-Pin DO-13 Product overview: JANTX1N5639A from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N5639A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.3V TVS Protection Diode - 2040-JANTX1N5639A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.3V TVS Protection Diode
2040-JANTX1N5639A
15.3V TVS Protection Diode 2040-JANTX1N5639A
Diode TVS Single Uni-Dir 15.3V 1.5KW 2-Pin DO-13 Product overview: JANTX1N5639A from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N5639A can be used for catalog matching and distributor lookup.

Diode TVS Single Uni-Dir 15.3V 1.5KW 2-Pin DO-13 Product overview: JANTX1N5639A from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N5639A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - JANTX1N5639A - 1191447-JANTX1N5639A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - JANTX1N5639A
1191447-JANTX1N5639A
TVS - TVS - Diodes - JANTX1N5639A 1191447-JANTX1N5639A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191447-JANTX1N5639A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 59.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 (DO-202AA) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 15.3V Voltage - Breakdown (Minimum): 17.1V Voltage - Clamping (Maximum) at Ipp: 25.2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191447-JANTX1N5639A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 59.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13 (DO-202AA)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15.3V
Voltage - Breakdown (Minimum): 17.1V
Voltage - Clamping (Maximum) at Ipp: 25.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2040-JANTX1N5639A 1191447-JANTX1N5639A
Product Name 15.3V TVS Protection Diode TVS - TVS - Diodes - JANTX1N5639A
Configuration Single
Package DO-13
Peak Pulse Power 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data