Microsemi Corp. Diodes, Rectifiers - Single - JANTX1N5553US JANTX1N5553US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813078-JANTX1N5553US Packaging: Bulk Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: D-5B Manufacturer Package: SQ-MELF, B Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 9A Current - Reverse Leakage at Vr: 1μA at 800V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813078-JANTX1N5553US Packaging: Bulk Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: D-5B Manufacturer Package: SQ-MELF, B Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 9A Current - Reverse Leakage at Vr: 1μA at 800V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N5553US - 813078-JANTX1N5553US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N5553US
813078-JANTX1N5553US
Diodes, Rectifiers - Single - JANTX1N5553US 813078-JANTX1N5553US
Manufacturer: Microsemi Corporation Win Source Part Number: 813078-JANTX1N5553US Packaging: Bulk Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: D-5B Manufacturer Package: SQ-MELF, B Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 9A Current - Reverse Leakage at Vr: 1μA at 800V

Manufacturer: Microsemi Corporation
Win Source Part Number: 813078-JANTX1N5553US
Packaging: Bulk
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: D-5B
Manufacturer Package: SQ-MELF, B
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 9A
Current - Reverse Leakage at Vr: 1μA at 800V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
JANTX1N5553US
Rectifiers JANTX1N5553US
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 813078-JANTX1N5553US JANTX1N5553US
Product Name Diodes, Rectifiers - Single - JANTX1N5553US Rectifiers
Diode Type Standard
VF 1.3 volts
VR 800 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466952 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRISOPAC0412 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details