Manufacturer: Microsemi Corporation
Win Source Part Number: 1191442-JANTX1N5552
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: B, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 9A
Current - Reverse Leakage at Vr: 1μA at 600V
Rectifier Diode, 1 Phase, 1 Element, 5A, Silicon, SIMILAR TO DO-41, 2 PIN Product overview: JANTX1N5552 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5552 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1191442-JANTX1N5552 | 2085-JANTX1N5552 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N5552 | 5A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.2 volts | |
| VR | 600 volts | |
| IR | 1.00E-3 mA |