Manufacturer: Microsemi Corporation
Win Source Part Number: 761166-JANTX1N5523B-
Series: Military, MIL-PRF-19500/437
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 2μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.1V
Family Name: 1N5523B
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 26 Ohm
Alternative Parts (Cross-Reference): BZX79C5V1RL2; 1N4689TA2; 1N4733ATA;
Introduction Date: January 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 761166-JANTX1N5523B-1 | JANTX1N5523B-1 |
| Product Name | Diodes - Zener - Single - JANTX1N5523B-1 | Zener Diodes |
| VZ | 5.1 volts |