Microsemi Corp. Diodes - Zener - Single - JANTX1N5521B-1 JANTX1N5521B-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 761165-JANTX1N5521B- 1 Series: Military, MIL-PRF-19500/437 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 3μA @ 1.5V Voltage - Zener (Nom) (Vz): 4.3V Family Name: 1N5521B Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 18 Ohm Alternative Parts (Cross-Reference): 1N749ARL; 1N749ATA; 1N749ARA1; Introduction Date: January 05, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 761165-JANTX1N5521B- 1 Series: Military, MIL-PRF-19500/437 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 3μA @ 1.5V Voltage - Zener (Nom) (Vz): 4.3V Family Name: 1N5521B Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 18 Ohm Alternative Parts (Cross-Reference): 1N749ARL; 1N749ATA; 1N749ARA1; Introduction Date: January 05, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N5521B-1 - 761165-JANTX1N5521B-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N5521B-1
761165-JANTX1N5521B-1
Diodes - Zener - Single - JANTX1N5521B-1 761165-JANTX1N5521B-1
Manufacturer: Microsemi Corporation Win Source Part Number: 761165-JANTX1N5521B- 1 Series: Military, MIL-PRF-19500/437 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 3μA @ 1.5V Voltage - Zener (Nom) (Vz): 4.3V Family Name: 1N5521B Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 18 Ohm Alternative Parts (Cross-Reference): 1N749ARL; 1N749ATA; 1N749ARA1; Introduction Date: January 05, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 761165-JANTX1N5521B-1
Series: Military, MIL-PRF-19500/437
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 3μA @ 1.5V
Voltage - Zener (Nom) (Vz): 4.3V
Family Name: 1N5521B
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 18 Ohm
Alternative Parts (Cross-Reference): 1N749ARL; 1N749ATA; 1N749ARA1;
Introduction Date: January 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
4.3V 0.5W Zener Diode
2086-JANTX1N5521B-1
4.3V 0.5W Zener Diode 2086-JANTX1N5521B-1
Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH, HERMETIC SEALED, GLASS, DO-35, 2 PIN Product overview: JANTX1N5521B-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N5521B-1 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH, HERMETIC SEALED, GLASS, DO-35, 2 PIN Product overview: JANTX1N5521B-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N5521B-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N5521B-1
Zener Diodes JANTX1N5521B-1
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 761165-JANTX1N5521B-1 2086-JANTX1N5521B-1 JANTX1N5521B-1
Product Name Diodes - Zener - Single - JANTX1N5521B-1 4.3V 0.5W Zener Diode Zener Diodes
VZ 4.3 volts 4.3 volts
ZZT 18 ohms
IR 0.0030 mA
Unlock Full Specs
to access all available technical data