Manufacturer: Microsemi Corporation
Win Source Part Number: 1191439-JANTX1N5418
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: B, Axial
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 9A
Current - Reverse Leakage at Vr: 1μA at 400V
Rectifier Diode, 1 Phase, 1 Element, 3A, Silicon, SIMILAR TO DO-41, 2 PIN Product overview: JANTX1N5418 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5418 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1191439-JANTX1N5418 | 2085-JANTX1N5418 | JANTX1N5418 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N5418 | 3A Diode and Rectifier | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.5 volts | ||
| VR | 400 volts | ||
| IR | 1.00E-3 mA |