The JANTX1N5314UR-1 is a current regulator diode from the 1N5283UR-1 through 1N5314UR-1 series, designed to maintain a stable current over a broad voltage and temperature range. It is housed in a hermetically sealed glass DO-213AB package measuring 2.39 to 2.67 mm in diameter and 4.80 to 5.21 mm in length, with a weight of 0.2 grams. The device regulates current at 4.7 mA with a limiting voltage of 2.90 V and a regulator impedance of 0.012 MΩ at 25°C. It operates within a junction and storage temperature range of -65°C to +175°C and has a thermal resistance of 100°C/W from junction to end cap. The part meets JANTX reliability level qualifications per MIL-PRF-19500/463 and is RoHS compliant for commercial grades. The cathode is marked by a band, and the diode must be connected with the banded end negative. It is inherently radiation-hard and non-sensitive to ESD.
Current Regulator Diode, 4.7mA I(S), 2.9V V(L), Silicon, DO-213AB, HERMETIC SEALED, GLASS, LL41, MELF-2 Product overview: JANTX1N5314UR-1 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7mA, 2.9V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7mA, 2.9V, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-JANTX1N5314UR-1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-JANTX1N5314UR-1 |
| Product Name | 4.7mA 2.9V Bipolar Transistor |
| TJ | -65 C (-85 F) |