The JANTX1N5290UR-1 is a current regulator diode in the DO-213AB surface mount package, rated for 500 mW power dissipation and operating over a current range of 0.43 mA with a 10% tolerance. It features a hermetically sealed glass case, tin/lead terminations, and is qualified to JANTX level per MIL-PRF-19500/463. The device regulates current over a broad voltage and temperature range, with a maximum junction and storage temperature of -65 to +175°C and thermal resistance of 100°C/W. It is inherently radiation hard and non-sensitive to ESD, with a working peak voltage of 100 V. The cathode is marked by a band, and the device is operated with the banded end negative.
DIODE REG 500MW DO-213AB Product overview: JANTX1N5290UR-1 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW. Search-friendly keywords include transistor, BJT, switching, amplification, 500MW, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-JANTX1N5290UR-1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-JANTX1N5290UR-1 |
| Product Name | 500MW Bipolar Transistor |
| TJ | -65 C (-85 F) |