MICROSEMI CORP.
JANTX1N4979CUS -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Microsemi Corp.
Discrete Semiconductor Products - Diodes - Zener
JANTX1N4979CUS
Description
DIODE ZENER 75V 5W D5B
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIODE ZENER 75V 5W D5B
Technical Specifications
|
Product Category
|
Zener Diodes |
|
Product Number
|
JANTX1N4979CUS |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Active
|
|
Package
|
D-5B
|
|
VZ
|
75 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
SOT23; Sot-23
Pin Count
3
RoHS Compliant
RoHS
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
5 suppliers