DIODE ZENER 56V 5W D5B
DIODE ZENER 56V 5W D5B
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | JANTX1N4976DUS | JANTX1N4976DUS |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | MELF; SQ-MELF, E | D-5B |
| VZ | 56 volts | 56 volts |
| ZZT | 35 ohms | 35 ohms |