Manufacturer: Microsemi Corporation
Win Source Part Number: 814460-JANTX1N4970
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 33V
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: E, Axial
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 2μA at 25.1V
Part Number Series: 1N4970
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 814460-JANTX1N4970 | JANTX1N4970 |
| Product Name | Diodes - Zener - Single - JANTX1N4970 | Zener Diodes |
| VZ | 33 volts |