Manufacturer: Microsemi Corporation
Win Source Part Number: 1191436-JANTX1N4963
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: E, Axial
Impedance (Maximum) (Zzt): 3.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 5μA at 12.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191436-JANTX1N4963 |
| Product Name | Electronic Surplus - JANTX1N4963 |