Manufacturer: Microsemi Corporation
Win Source Part Number: 813018-JANTX1N4615UR
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 2V
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AA (Glass)
Impedance (Maximum) (Zzt): 1.25 kOhms
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 2.5μA at 1V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 813018-JANTX1N4615UR-1 | JANTX1N4615UR-1 |
| Product Name | Diodes - Zener - Single - JANTX1N4615UR-1 | Zener Diodes |
| VZ | 2 volts |