Manufacturer: Microsemi Corporation
Win Source Part Number: 813538-JANTX1N4568A-
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 6.4V
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 2μA at 3V
Diode Zener Single 6.4V 5% 500mW 2-Pin DO-35 Product overview: JANTX1N4568A-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.4V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.4V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N4568A-1 can be used for catalog matching and distributor lookup.
Zener Diodes OTC Temperature Compensated Zeners
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 813538-JANTX1N4568A-1 | 2086-JANTX1N4568A-1 | JANTX1N4568A-1 |
| Product Name | Diodes - Zener - Single - JANTX1N4568A-1 | 6.4V 500mW Zener Diode | Zener Diodes |
| VZ | 6.4 volts | 6.4 volts | |
| ZZT | 200 ohms | 200 ohms | |
| IR | 0.0020 mA |