Microsemi Corp. Diodes - Zener - Single - JANTX1N4486US JANTX1N4486US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191430-JANTX1N4486U S Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: D-5A Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, A Impedance (Maximum) (Zzt): 130 Ohms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 250nA at 60V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191430-JANTX1N4486U S Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: D-5A Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, A Impedance (Maximum) (Zzt): 130 Ohms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 250nA at 60V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N4486US - 1191430-JANTX1N4486US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4486US
1191430-JANTX1N4486US
Diodes - Zener - Single - JANTX1N4486US 1191430-JANTX1N4486US
Manufacturer: Microsemi Corporation Win Source Part Number: 1191430-JANTX1N4486U S Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: D-5A Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, A Impedance (Maximum) (Zzt): 130 Ohms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 250nA at 60V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191430-JANTX1N4486US
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 75V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5A
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, A
Impedance (Maximum) (Zzt): 130 Ohms
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 250nA at 60V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N4486US
Zener Diodes JANTX1N4486US
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1191430-JANTX1N4486US JANTX1N4486US
Product Name Diodes - Zener - Single - JANTX1N4486US Zener Diodes
VZ 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B4V7/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
Zener Diodes - 7384995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details