MICROSEMI CORP.
JANTX1N4479CUS -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Microsemi Corp.
Discrete Semiconductor Products - Diodes - Zener
JANTX1N4479CUS
Description
DIODE ZENER 39V 1.5W D5A
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIODE ZENER 39V 1.5W D5A
Technical Specifications
|
Product Category
|
Zener Diodes |
|
Product Number
|
JANTX1N4479CUS |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Active
|
|
Package
|
D-5A
|
|
VZ
|
39 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Life Cycle Stage
Obsolete
Package
T-18, Axial
RoHS Compliant
RoHS
View Details
Package
SOT23; Sot-23
Pin Count
3
RoHS Compliant
RoHS
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
4 suppliers