Microsemi Corp. Diodes - Zener - Single - JANTX1N4475 JANTX1N4475

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814160-JANTX1N4475 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 27V Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 18 Ohms Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 50nA at 21.6V Part Number Series: 1N4475
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814160-JANTX1N4475 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 27V Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 18 Ohms Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 50nA at 21.6V Part Number Series: 1N4475
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N4475 - 814160-JANTX1N4475 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4475
814160-JANTX1N4475
Diodes - Zener - Single - JANTX1N4475 814160-JANTX1N4475
Manufacturer: Microsemi Corporation Win Source Part Number: 814160-JANTX1N4475 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 27V Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 18 Ohms Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 50nA at 21.6V Part Number Series: 1N4475

Manufacturer: Microsemi Corporation
Win Source Part Number: 814160-JANTX1N4475
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.5W
Voltage - Zener (Nom) (Vz): 27V
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 18 Ohms
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 50nA at 21.6V
Part Number Series: 1N4475

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N4475
Zener Diodes JANTX1N4475
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 814160-JANTX1N4475 JANTX1N4475
Product Name Diodes - Zener - Single - JANTX1N4475 Zener Diodes
VZ 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - 1N4731A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1220291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details