Zener Diode, 18V V(Z), 5%, 1.5W, Silicon, Unidirectional, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N4471US from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N4471US can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1191428-JANTX1N4471U
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 18V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5A
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, A
Impedance (Maximum) (Zzt): 650 Ohms
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 50nA at 14.4V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-JANTX1N4471US | 1191428-JANTX1N4471US | JANTX1N4471US |
| Product Name | 18V 1.5W Zener Diode | Diodes - Zener - Single - JANTX1N4471US | Zener Diodes |
| Package | Bulk | D-5A-2 | |
| VZ | 18 volts | 18 volts | |
| ZZT | 650 ohms | 650 ohms |