Manufacturer: Microsemi Corporation
Win Source Part Number: 1191427-JANTX1N4469U
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5A
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, A
Impedance (Maximum) (Zzt): 9 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 50nA at 12V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191427-JANTX1N4469US |
| Product Name | Electronic Surplus - JANTX1N4469US |