Microsemi Corp. Diodes - Zener - Single - JANTX1N4466 JANTX1N4466

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191425-JANTX1N4466 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 6 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 300nA at 8.8V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191425-JANTX1N4466 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 6 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 300nA at 8.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N4466 - 1191425-JANTX1N4466 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4466
1191425-JANTX1N4466
Diodes - Zener - Single - JANTX1N4466 1191425-JANTX1N4466
Manufacturer: Microsemi Corporation Win Source Part Number: 1191425-JANTX1N4466 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 6 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 300nA at 8.8V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191425-JANTX1N4466
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 6 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 300nA at 8.8V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N4466
Zener Diodes JANTX1N4466
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1191425-JANTX1N4466 JANTX1N4466
Product Name Diodes - Zener - Single - JANTX1N4466 Zener Diodes
VZ 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-C6V2115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 6.2 volts
View Details