Manufacturer: Microsemi Corporation
Win Source Part Number: 813390-JANTX1N4370AU
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 2.4V
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AA
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100μA at 1V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 813390-JANTX1N4370AUR-1 | JANTX1N4370AUR-1 |
| Product Name | Diodes - Zener - Single - JANTX1N4370AUR-1 | Zener Diodes |
| VZ | 2.4 volts |