Microsemi Corp. Diodes, Rectifiers - Single - JANTX1N4245 JANTX1N4245

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191424-JANTX1N4245 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 5μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sensitron.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A Current - Reverse Leakage at Vr: 1μA at 200V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191424-JANTX1N4245 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 5μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sensitron.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A Current - Reverse Leakage at Vr: 1μA at 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N4245 - 1191424-JANTX1N4245 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N4245
1191424-JANTX1N4245
Diodes, Rectifiers - Single - JANTX1N4245 1191424-JANTX1N4245
Manufacturer: Microsemi Corporation Win Source Part Number: 1191424-JANTX1N4245 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 5μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sensitron.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A Current - Reverse Leakage at Vr: 1μA at 200V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191424-JANTX1N4245
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 5μs
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sensitron.com
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A
Current - Reverse Leakage at Vr: 1μA at 200V

Buy Now
1A 200V Diode and Rectifier - 2085-JANTX1N4245 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 200V Diode and Rectifier
2085-JANTX1N4245
1A 200V Diode and Rectifier 2085-JANTX1N4245
Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N4245 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N4245 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N4245 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N4245 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
JANTX1N4245
Rectifiers JANTX1N4245
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1191424-JANTX1N4245 2085-JANTX1N4245 JANTX1N4245
Product Name Diodes, Rectifiers - Single - JANTX1N4245 1A 200V Diode and Rectifier Rectifiers
Diode Type Standard
VF 1.3 volts
VR 200 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV60K12F - Micross Components, Inc.
Specs
IFSM 10 amps
IF 800 mA
trr 300 ns
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS - 16CYQ100CSCS - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers
Schottky barrier dual diode - BAT54CM,315 - Nexperia B.V.
Specs
Applications Switching
Package SOT883 SOT883
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 100 volts
View Details