Rectifier Diode, 1 Element, 0.2A, Silicon, DO-213AA, DO-213AA, 2 PIN Product overview: JANTX1N4150UR-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N4150UR-1
Manufacturer: Microsemi Corporation
Win Source Part Number: 809712-JANTX1N4150UR
Packaging: Bulk
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-213AA
Manufacturer Package: DO-213AA
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 50V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 2085-JANTX1N4150UR-1 | 809712-JANTX1N4150UR-1 |
| Product Name | 0.2A Diode and Rectifier | Diodes, Rectifiers - Single - JANTX1N4150UR-1 |
| Package | Bulk | |
| IO | 0.2000 amps | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Diode Type | Standard |