Microsemi Corp. 0.2A Diode and Rectifier JANTX1N4148-1

Description
Rectifier Diode, 1 Element, 0.2A, Silicon, DO-35, Product overview: JANTX1N4148-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N4148-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.2A, Silicon, DO-35, Product overview: JANTX1N4148-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N4148-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2A Diode and Rectifier - 2085-JANTX1N4148-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A Diode and Rectifier
2085-JANTX1N4148-1
0.2A Diode and Rectifier 2085-JANTX1N4148-1
Rectifier Diode, 1 Element, 0.2A, Silicon, DO-35, Product overview: JANTX1N4148-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N4148-1 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, Silicon, DO-35, Product overview: JANTX1N4148-1 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N4148-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N4148-1 - 1191423-JANTX1N4148-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N4148-1
1191423-JANTX1N4148-1
Diodes, Rectifiers - Single - JANTX1N4148-1 1191423-JANTX1N4148-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191423-JANTX1N4148- 1 Series: Military, MIL-PRF-19500/116 Packaging: Bulk Mounting Style: Through Hole Package: DO-204AH, DO-35, Axial Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 500nA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 75V Alternative Parts (Cross-Reference): 1N457ATR_NL; 1N457A_T50R; D3D7_FDH6626B; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191423-JANTX1N4148-1
Series: Military, MIL-PRF-19500/116
Packaging: Bulk
Mounting Style: Through Hole
Package: DO-204AH, DO-35, Axial
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 500nA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 75V
Alternative Parts (Cross-Reference): 1N457ATR_NL; 1N457A_T50R; D3D7_FDH6626B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 2085-JANTX1N4148-1 1191423-JANTX1N4148-1
Product Name 0.2A Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N4148-1
Package Bulk
IO 0.2000 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data