Microsemi Corp. Diodes - Zener - Single - JANTX1N4107-1 JANTX1N4107-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191420-JANTX1N4107- 1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 1N4107 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 9.87V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191420-JANTX1N4107- 1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 1N4107 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 9.87V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N4107-1 - 1191420-JANTX1N4107-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4107-1
1191420-JANTX1N4107-1
Diodes - Zener - Single - JANTX1N4107-1 1191420-JANTX1N4107-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191420-JANTX1N4107- 1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 1N4107 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 9.87V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191420-JANTX1N4107-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 13V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4107
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 50nA at 9.87V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1191420-JANTX1N4107-1
Product Name Diodes - Zener - Single - JANTX1N4107-1
VZ 13 volts
Unlock Full Specs
to access all available technical data