Manufacturer: Microsemi Corporation
Win Source Part Number: 1191419-JANTX1N3893
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 200ns
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N3893
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-203AA (DO-4)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): 1N1204A; FR12G; CR12-040 Lead Free; FR12G02;
Introduction Date: August 28, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 38A
Current - Reverse Leakage at Vr: 10μA at 400V
Rectifier Diode, 1 Phase, 1 Element, 20A, 400V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: JANTX1N3893 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N3893 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1191419-JANTX1N3893 | 2085-JANTX1N3893 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N3893 | 20A 400V Diode and Rectifier |
| Configuration | Single | |
| VF | 1.5 volts | |
| VR | 400 volts | |
| IR | 0.0100 mA |