Microsemi Corp. 100V 12A Diode and Rectifier JANTX1N3890

Description
Diode Switching 100V 12A 2-Pin DO-4 Product overview: JANTX1N3890 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N3890 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 100V 12A 2-Pin DO-4 Product overview: JANTX1N3890 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N3890 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 12A Diode and Rectifier - 2085-JANTX1N3890 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 12A Diode and Rectifier
2085-JANTX1N3890
100V 12A Diode and Rectifier 2085-JANTX1N3890
Diode Switching 100V 12A 2-Pin DO-4 Product overview: JANTX1N3890 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N3890 can be used for catalog matching and distributor lookup.

Diode Switching 100V 12A 2-Pin DO-4 Product overview: JANTX1N3890 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N3890 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N3890 - 760913-JANTX1N3890 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N3890
760913-JANTX1N3890
Diodes, Rectifiers - Single - JANTX1N3890 760913-JANTX1N3890
Manufacturer: Microsemi Corporation Win Source Part Number: 760913-JANTX1N3890 Series: Military, MIL-PRF-19500/304 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: DO-203AA, DO-4, Stud Mounting: Stud Mount Diode Type: Standard Current - Average Rectified (Io): 12A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 115pF @ 10V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N3890 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AA Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): JANTX1N3890R; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 760913-JANTX1N3890
Series: Military, MIL-PRF-19500/304
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AA, DO-4, Stud
Mounting: Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 115pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N3890
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AA
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): JANTX1N3890R;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
JANTX1N3890
Rectifiers JANTX1N3890
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 2085-JANTX1N3890 760913-JANTX1N3890 JANTX1N3890
Product Name 100V 12A Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N3890 Rectifiers
Package Bulk
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Diodes, Rectifiers - Arrays - 1PS70SB84,115 - 1002474-1PS70SB84,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
6 suppliers
 - BAS40-05B5000 - Rochester Electronics
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
2 suppliers