Manufacturer: Microsemi Corporation
Win Source Part Number: 760904-JANTX1N3024B-
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Family Name: 1N3024B
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 14 Ohm
Alternative Parts (Cross-Reference): 1N4702RR2; 1N6004BTA2; 1N4744ATA;
Introduction Date: April 16, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 760904-JANTX1N3024B-1 | JANTX1N3024B-1 |
| Product Name | Diodes - Zener - Single - JANTX1N3024B-1 | Zener Diodes |
| VZ | 15 volts |