Microsemi Corp. Diodes - Zener - Single - JANTX1N3005RB JANTX1N3005RB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 135062-JANTX1N3005RB Packaging: Bulk Mounting: Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 76V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA (DO-4) Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 135062-JANTX1N3005RB Packaging: Bulk Mounting: Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 76V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA (DO-4) Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N3005RB - 135062-JANTX1N3005RB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N3005RB
135062-JANTX1N3005RB
Diodes - Zener - Single - JANTX1N3005RB 135062-JANTX1N3005RB
Manufacturer: Microsemi Corporation Win Source Part Number: 135062-JANTX1N3005RB Packaging: Bulk Mounting: Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 76V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA (DO-4) Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 135062-JANTX1N3005RB
Packaging: Bulk
Mounting: Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 76V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA (DO-4)
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 135062-JANTX1N3005RB
Product Name Diodes - Zener - Single - JANTX1N3005RB
Package DO-213AA (DO-4)
VZ 100 volts
ZZT 40 ohms
Unlock Full Specs
to access all available technical data