Microsemi Corp. 12A 600V Diode and Rectifier JANTX1N1206A

Description
Rectifier Diode, 1 Phase, 1 Element, 12A, 600V V(RRM), Silicon, DO-203AA, METAL, DO-4, 1 PIN Product overview: JANTX1N1206A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N1206A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 12A, 600V V(RRM), Silicon, DO-203AA, METAL, DO-4, 1 PIN Product overview: JANTX1N1206A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N1206A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12A 600V Diode and Rectifier - 2085-JANTX1N1206A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A 600V Diode and Rectifier
2085-JANTX1N1206A
12A 600V Diode and Rectifier 2085-JANTX1N1206A
Rectifier Diode, 1 Phase, 1 Element, 12A, 600V V(RRM), Silicon, DO-203AA, METAL, DO-4, 1 PIN Product overview: JANTX1N1206A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N1206A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 12A, 600V V(RRM), Silicon, DO-203AA, METAL, DO-4, 1 PIN Product overview: JANTX1N1206A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N1206A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N1206A - 1191413-JANTX1N1206A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N1206A
1191413-JANTX1N1206A
Diodes, Rectifiers - Single - JANTX1N1206A 1191413-JANTX1N1206A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191413-JANTX1N1206A Packaging: Bulk Mounting Style: Chassis, Stud Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 12A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-203AA (DO-4) Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.35V at 38A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191413-JANTX1N1206A
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 12A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-203AA (DO-4)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.35V at 38A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
JANTX1N1206A
Rectifiers JANTX1N1206A
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 2085-JANTX1N1206A 1191413-JANTX1N1206A JANTX1N1206A
Product Name 12A 600V Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N1206A Rectifiers
Package Bulk DO-203AA
IO 12 amps
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data