Microsemi Corp. 12A 200V Diode and Rectifier JANTX1N1202AR

Description
Rectifier Diode, 1 Phase, 1 Element, 12A, 200V V(RRM), Silicon, DO-203AA, METAL, DO-4, 1 PIN Product overview: JANTX1N1202AR from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N1202AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 12A, 200V V(RRM), Silicon, DO-203AA, METAL, DO-4, 1 PIN Product overview: JANTX1N1202AR from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N1202AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12A 200V Diode and Rectifier - 2085-JANTX1N1202AR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A 200V Diode and Rectifier
2085-JANTX1N1202AR
12A 200V Diode and Rectifier 2085-JANTX1N1202AR
Rectifier Diode, 1 Phase, 1 Element, 12A, 200V V(RRM), Silicon, DO-203AA, METAL, DO-4, 1 PIN Product overview: JANTX1N1202AR from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N1202AR can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 12A, 200V V(RRM), Silicon, DO-203AA, METAL, DO-4, 1 PIN Product overview: JANTX1N1202AR from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N1202AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N1202AR - 777678-JANTX1N1202AR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N1202AR
777678-JANTX1N1202AR
Diodes, Rectifiers - Single - JANTX1N1202AR 777678-JANTX1N1202AR
Manufacturer: Microsemi Corporation Win Source Part Number: 777678-JANTX1N1202AR Series: Military, MIL-PRF-19500/260 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AA, DO-4, Stud Mounting: Chassis, Stud Mount Diode Type: Standard, Reverse Polarity Current - Average Rectified (Io): 12A Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Family Name: 1N1202A Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AA (DO-4) Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 38A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): 1N1202AR; 12FR20PBF; VS-12FLR20S02; VS-12FL20S05R; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 777678-JANTX1N1202AR
Series: Military, MIL-PRF-19500/260
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 12A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N1202A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AA (DO-4)
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 38A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): 1N1202AR; 12FR20PBF; VS-12FLR20S02; VS-12FL20S05R;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 2085-JANTX1N1202AR 777678-JANTX1N1202AR
Product Name 12A 200V Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N1202AR
Package Bulk
IO 12 amps
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard, Reverse Polarity
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
High Current Power Rectifiers - HRSET010303 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
RF Diodes - BA892-02L - 079389-BA892-02L - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Package TSLP-2-1
View Details
2 suppliers