Microsemi Corp. FETs - Single - JANSR2N7389 JANSR2N7389

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191408-JANSR2N7389 Packaging: Tray Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-205AF (TO-39) Drive Voltage (Max Rds On, Min Rds On): 12V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-205AF Metal Can Power Dissipation (Maximum): 25W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 6.5A Rds On (Maximum) at Id, Vgs: 350mOhm at 6.5A, 12V Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 45nC at 12V Gate Source Voltage (Maximum): ±20V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191408-JANSR2N7389 Packaging: Tray Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-205AF (TO-39) Drive Voltage (Max Rds On, Min Rds On): 12V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-205AF Metal Can Power Dissipation (Maximum): 25W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 6.5A Rds On (Maximum) at Id, Vgs: 350mOhm at 6.5A, 12V Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 45nC at 12V Gate Source Voltage (Maximum): ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - JANSR2N7389 - 1191408-JANSR2N7389 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - JANSR2N7389
1191408-JANSR2N7389
FETs - Single - JANSR2N7389 1191408-JANSR2N7389
Manufacturer: Microsemi Corporation Win Source Part Number: 1191408-JANSR2N7389 Packaging: Tray Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-205AF (TO-39) Drive Voltage (Max Rds On, Min Rds On): 12V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-205AF Metal Can Power Dissipation (Maximum): 25W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 6.5A Rds On (Maximum) at Id, Vgs: 350mOhm at 6.5A, 12V Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 45nC at 12V Gate Source Voltage (Maximum): ±20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191408-JANSR2N7389
Packaging: Tray
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-205AF (TO-39)
Drive Voltage (Max Rds On, Min Rds On): 12V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-205AF Metal Can
Power Dissipation (Maximum): 25W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 6.5A
Rds On (Maximum) at Id, Vgs: 350mOhm at 6.5A, 12V
Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 45nC at 12V
Gate Source Voltage (Maximum): ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JANSR2N7389 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANSR2N7389
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANSR2N7389
MOSFET P-CH 100V 6.5A TO205AF

MOSFET P-CH 100V 6.5A TO205AF

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191408-JANSR2N7389 JANSR2N7389 JANSR2N7389
Product Name FETs - Single - JANSR2N7389 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers