Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single JANSR2N7269

Description
Win Source Part Number: 1208799-JANSR2N7269 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/603 Package: Tray Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 26A, 12V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 12 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: JANSR2N7269-ND,150-J ANSR2N7269 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 12V
Request a Quote Datasheet
Description
Win Source Part Number: 1208799-JANSR2N7269 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/603 Package: Tray Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 26A, 12V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 12 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: JANSR2N7269-ND,150-J ANSR2N7269 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1208799-JANSR2N7269 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1208799-JANSR2N7269
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1208799-JANSR2N7269
Win Source Part Number: 1208799-JANSR2N7269 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/603 Package: Tray Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 26A, 12V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 12 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: JANSR2N7269-ND,150-J ANSR2N7269 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 12V

Win Source Part Number: 1208799-JANSR2N7269
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Military, MIL-PRF-19500/603
Package: Tray
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 26A, 12V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 150W (Tc)
Mounting Type: Through Hole
Package / Case: TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package: TO-254AA
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 12 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: JANSR2N7269-ND,150-JANSR2N7269
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 12V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANSR2N7269
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANSR2N7269
MOSFET N-CH 200V 26A TO254AA

MOSFET N-CH 200V 26A TO254AA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1208799-JANSR2N7269 JANSR2N7269 JANSR2N7269
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW75N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers