Microsemi Corp. Bipolar Transistors - BJT JANSR2N5153/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

PNP power silicon transistor for high-current switching applications, housed in a TO-39 (TO-205AD) package with dimensions of 7.75-8.51 mm in diameter and 6.35 mm in height. Rated for a collector-emitter voltage of 80 Vdc, collector current of 2.0 Adc, and total power dissipation of 10 W at +25°C. Junction temperature range extends from -65°C to +200°C. Thermal resistance junction-to-case is 1.75 °C/W. Qualified to MIL-PRF-19500/545 with JANS reliability level. Forward current transfer ratio ranges from 50 to 200 at I_C = 2.5 A and V_CE = 5 V. Collector-emitter saturation voltage is 0.75 V at I_C = 2.5 A and I_B = 250 mA. Turn-on and turn-off times are 0.5 μs and 1.5 μs respectively under specified switching conditions.

Datasheet Summary
Powered by GS/AI

PNP power silicon transistor for high-current switching applications, housed in a TO-39 (TO-205AD) package with dimensions of 7.75-8.51 mm in diameter and 6.35 mm in height. Rated for a collector-emitter voltage of 80 Vdc, collector current of 2.0 Adc, and total power dissipation of 10 W at +25°C. Junction temperature range extends from -65°C to +200°C. Thermal resistance junction-to-case is 1.75 °C/W. Qualified to MIL-PRF-19500/545 with JANS reliability level. Forward current transfer ratio ranges from 50 to 200 at I_C = 2.5 A and V_CE = 5 V. Collector-emitter saturation voltage is 0.75 V at I_C = 2.5 A and I_B = 250 mA. Turn-on and turn-off times are 0.5 μs and 1.5 μs respectively under specified switching conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
JANSR2N5153/TR
Bipolar Transistors - BJT JANSR2N5153/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number JANSR2N5153/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data