JANSF2N7389U is a radiation-hardened P-channel MOSFET qualified to MIL-PRF-19500/630 for space and military applications. It is housed in a hermetically sealed U-18 LCC package with gold-plated terminals and operates over a junction temperature range of -55°C to +150°C. The device has a maximum drain current of -6.5 A at +25°C and -4.1 A at +100°C, with a maximum gate-source voltage of ±20 V. It offers a static drain-source on-state resistance of 0.30 Ω at -12 V gate drive and -4.1 A, and a thermal resistance junction-to-case of 5 °C/W. It is RoHS compliant and rated for 300 krad(Si) total ionizing dose. Applications include satellite power supplies and motor controls.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | JANSF2N7389U |
| Product Name | MOSFET |