The JANSF2N7261U is a radiation-hardened n-channel MOSFET in a 18-pin leadless chip carrier package, designed for high-reliability applications requiring tolerance to total ionizing doses up to 300 krad(Si). It has a drain-source voltage rating of 100 Vdc, a continuous drain current of 5.0 Adc at +100°C, and a static drain-source on-state resistance of 0.180 Ω at 12 V gate bias and 5.0 A drain current. The device operates from -55°C to +150°C and meets MIL-PRF-19500/601 standards. Post-irradiation threshold voltage ranges from 1.25 to 4.5 V under MSF conditions.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | JANSF2N7261U |
| Product Name | MOSFET |